Newport MKS Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 & 532 nm, S2 Polished 10QM20HDM.15

Description
The 10QM20HDM.15 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote
Description
The 10QM20HDM.15 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 & 532 nm, S2 Polished - 10QM20HDM.15 - Newport MKS
Irvine, CA, United States
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 & 532 nm, S2 Polished
10QM20HDM.15
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 & 532 nm, S2 Polished 10QM20HDM.15
The 10QM20HDM.15 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

The 10QM20HDM.15 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished.

UV Fused Silica Substrate

Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10QM20HDM.15
Product Name Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 & 532 nm, S2 Polished
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Gold Mirror Pack, Economy, Borofloat, 50.8 mm, λ/10, 650-20,000 nm, Qty 10 - 20D620ER.4-PK - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 250-600 nm - 10DC100AL.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Bare Gold - 50328AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 20.32 mm (0.8000 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Dielectric Mirror, 19.05 mm, λ/10, 1030-1090 nm Laser Line - 07D20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details