Newport MKS Dielectric Mirror, 19.05 mm, λ/10, 1030-1090 nm Laser Line 07D20DM.10

Description
The 07D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 07D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, 19.05 mm, λ/10, 1030-1090 nm Laser Line - 07D20DM.10 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, 19.05 mm, λ/10, 1030-1090 nm Laser Line
07D20DM.10
Dielectric Mirror, 19.05 mm, λ/10, 1030-1090 nm Laser Line 07D20DM.10
The 07D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 07D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07D20DM.10
Product Name Dielectric Mirror, 19.05 mm, λ/10, 1030-1090 nm Laser Line
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 6.0 in. EFL, Aluminum - 50331AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 152 mm (6 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm, 2 arc sec RBA, Bare Gold - 50441-1002AU - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Gold; Bare Gold
View Details
Aluminum Mirror, Zerodur, 101.6 mm, λ/10, 450-700 nm - 40Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 632.8 nm - 3MD20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 30 mm (1.18 inch)
View Details