Newport MKS Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm 10Q20XAR.18

Description
The 10Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.18 broadband IR antireflection coating is applied for a 1000 to 1550 nm wavelength range.
Request a Quote
Description
The 10Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.18 broadband IR antireflection coating is applied for a 1000 to 1550 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm - 10Q20XAR.18 - Newport MKS
Irvine, CA, United States
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm
10Q20XAR.18
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm 10Q20XAR.18
The 10Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.18 broadband IR antireflection coating is applied for a 1000 to 1550 nm wavelength range.

The 10Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.18 broadband IR antireflection coating is applied for a 1000 to 1550 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10Q20XAR.18
Product Name Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 30.0 mm, λ/10, 250-450 nm - FSW16AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Parallel Optical Window, UV Fused Silica, 50.8 mm, λ/20, 430-700 nm - 20QW40-30AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details
Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick - MGW12 - Newport MKS
Specs
Window Material Magnesium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick - BQW-1 - Newport MKS
Specs
Window Type Brewster
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
View Details