Newport MKS Laser Wedged Window, High-Energy, 25.4 mm Diameter, 430-700 nm 10Q20XAR.14

Description
The 10Q20XAR.14 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.14 broadband VIS antireflection coating is applied for a 430 to 700 nm wavelength range.
Request a Quote
Description
The 10Q20XAR.14 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.14 broadband VIS antireflection coating is applied for a 430 to 700 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 430-700 nm - 10Q20XAR.14 - Newport MKS
Irvine, CA, United States
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 430-700 nm
10Q20XAR.14
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 430-700 nm 10Q20XAR.14
The 10Q20XAR.14 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.14 broadband VIS antireflection coating is applied for a 430 to 700 nm wavelength range.

The 10Q20XAR.14 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.14 broadband VIS antireflection coating is applied for a 430 to 700 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10Q20XAR.14
Product Name Laser Wedged Window, High-Energy, 25.4 mm Diameter, 430-700 nm
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Sapphire, 23.75 mm Diameter, 1.00 mm Thick - SAW22 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 250-550 nm - 10Q20RAR.S - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-550 nm
View Details
Optical Window, Magnesium Fluoride, 12.5 mm Diameter, 2.0 mm Thick - MGW11 - Newport MKS
Specs
Window Material Magnesium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 25.0 mm, λ/10, 250-700 nm - FSW15AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details