Newport MKS Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 267 nm 10Q20UF.HR25

Description
The 10Q20UF.HR25 FemtoOptics Ultrafast Mirror is 25.4 mm in diameter and 6.35 mm thickness, λ/10 flatness, and 10-5 scratch-dig. Designed for 45 degrees angle of incidence to have high reflection at 267 nm for S and P polarizations, these mirrors are ideally suited for the distortion-free steering of sub 20 femtosecond deep UV pulses.
Request a Quote
Description
The 10Q20UF.HR25 FemtoOptics Ultrafast Mirror is 25.4 mm in diameter and 6.35 mm thickness, λ/10 flatness, and 10-5 scratch-dig. Designed for 45 degrees angle of incidence to have high reflection at 267 nm for S and P polarizations, these mirrors are ideally suited for the distortion-free steering of sub 20 femtosecond deep UV pulses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 267 nm - 10Q20UF.HR25 - Newport MKS
Irvine, CA, United States
Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 267 nm
10Q20UF.HR25
Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 267 nm 10Q20UF.HR25
The 10Q20UF.HR25 FemtoOptics Ultrafast Mirror is 25.4 mm in diameter and 6.35 mm thickness, λ/10 flatness, and 10-5 scratch-dig. Designed for 45 degrees angle of incidence to have high reflection at 267 nm for S and P polarizations, these mirrors are ideally suited for the distortion-free steering of sub 20 femtosecond deep UV pulses.

The 10Q20UF.HR25 FemtoOptics Ultrafast Mirror is 25.4 mm in diameter and 6.35 mm thickness, λ/10 flatness, and 10-5 scratch-dig. Designed for 45 degrees angle of incidence to have high reflection at 267 nm for S and P polarizations, these mirrors are ideally suited for the distortion-free steering of sub 20 femtosecond deep UV pulses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Q20UF.HR25
Product Name Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 267 nm
Wavelength Range 250 to 285 nm (2500 to 2850 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm - 20J00ER.3 - Newport MKS
Specs
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 3.17 mm (0.1248 inch)
View Details
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm Square, 700-950 nm - 05SD520BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Rectangular / Square; Square
View Details
Hollow Metal Retroreflector, Replicated, 19.1 mm OD, 5 arc sec RBA - 50326-0805 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 19.1 mm (0.7520 inch)
Mirror Shape Hollow Retroreflector
View Details