Newport MKS Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-700 nm 10Q20BB.1

Description
The 10Q20BB.1 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 350-700 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.1 coated mirror covers the UV to visible wavelength regime (350-700nm). UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Wide Wavelength Range With High Absolute Reflectivity Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence. UV-VIS Broadband Dielectric Coating BB.1 coated mirrors covers the UV to visible wavelength regime from 350 to 700 nm Durable Dielectric Coatings All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.
Request a Quote
Description
The 10Q20BB.1 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 350-700 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.1 coated mirror covers the UV to visible wavelength regime (350-700nm). UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Wide Wavelength Range With High Absolute Reflectivity Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence. UV-VIS Broadband Dielectric Coating BB.1 coated mirrors covers the UV to visible wavelength regime from 350 to 700 nm Durable Dielectric Coatings All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-700 nm - 10Q20BB.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-700 nm
10Q20BB.1
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-700 nm 10Q20BB.1
The 10Q20BB.1 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 350-700 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.1 coated mirror covers the UV to visible wavelength regime (350-700nm). UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Wide Wavelength Range With High Absolute Reflectivity Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence. UV-VIS Broadband Dielectric Coating BB.1 coated mirrors covers the UV to visible wavelength regime from 350 to 700 nm Durable Dielectric Coatings All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.

The 10Q20BB.1 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 350-700 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.1 coated mirror covers the UV to visible wavelength regime (350-700nm).

UV Fused Silica Substrates


Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note.


Wide Wavelength Range With High Absolute Reflectivity


Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence.


UV-VIS Broadband Dielectric Coating

BB.1 coated mirrors covers the UV to visible wavelength regime from 350 to 700 nm

Durable Dielectric Coatings


All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Q20BB.1
Product Name Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-700 nm
Wavelength Range 350 to 700 nm (3500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm - 10D20ER.1-PF - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm - 10D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm - 10D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 488-694 nm - 40Z20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details