Newport MKS Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3x28.6 mm, 1064 nm 11B00HP.6

Description
The 11B00HP.6 is a high-energy Nd:YAG thin film polarizer, made of N-BK7 Grade A glass, with dimensions of 14.3 x 28.6 mm, and optimized for 1064 nm. Superior high-energy polarizer performance is achieved through advanced coating design and meticulous production procedures, resulting in a damage threshold exceeding 5 J/cm2. These optics have been developed for use in some of the most demanding lasers in the world, with polarizer coatings optimized for use with Nd:YAG lasers.
Request a Quote
Description
The 11B00HP.6 is a high-energy Nd:YAG thin film polarizer, made of N-BK7 Grade A glass, with dimensions of 14.3 x 28.6 mm, and optimized for 1064 nm. Superior high-energy polarizer performance is achieved through advanced coating design and meticulous production procedures, resulting in a damage threshold exceeding 5 J/cm2. These optics have been developed for use in some of the most demanding lasers in the world, with polarizer coatings optimized for use with Nd:YAG lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3x28.6 mm, 1064 nm - 11B00HP.6 - Newport MKS
Irvine, CA, United States
Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3x28.6 mm, 1064 nm
11B00HP.6
Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3x28.6 mm, 1064 nm 11B00HP.6
The 11B00HP.6 is a high-energy Nd:YAG thin film polarizer, made of N-BK7 Grade A glass, with dimensions of 14.3 x 28.6 mm, and optimized for 1064 nm. Superior high-energy polarizer performance is achieved through advanced coating design and meticulous production procedures, resulting in a damage threshold exceeding 5 J/cm2. These optics have been developed for use in some of the most demanding lasers in the world, with polarizer coatings optimized for use with Nd:YAG lasers.

The 11B00HP.6 is a high-energy Nd:YAG thin film polarizer, made of N-BK7 Grade A glass, with dimensions of 14.3 x 28.6 mm, and optimized for 1064 nm. Superior high-energy polarizer performance is achieved through advanced coating design and meticulous production procedures, resulting in a damage threshold exceeding 5 J/cm2. These optics have been developed for use in some of the most demanding lasers in the world, with polarizer coatings optimized for use with Nd:YAG lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 11B00HP.6
Product Name Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3x28.6 mm, 1064 nm
Wavelength Range 1064 nm (10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 25.4 mm - 10LP-VIS-B - Newport MKS
Specs
Wavelength Range 430 to 670 nm (4300 to 6700 Å)
Extinction Ratio 700 dB
View Details
Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 12.7 mm - 05LP-VIS-B - Newport MKS
Specs
Wavelength Range 430 to 670 nm (4300 to 6700 Å)
Extinction Ratio 700 dB
View Details
NIR Linear Polarizers, 25.0 mm Dia., 2.0 mm thick, 750-850 nm - LPNIR-1 - Newport MKS
Specs
Wavelength Range 750 to 850 nm (7500 to 8500 Å)
Extinction Ratio 1000 dB
View Details
Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors - F-PMC-850-50 - Newport MKS
Specs
Wavelength Range 850 nm (8500 Å)
Insertion Loss 0.0500 dB
Return Loss -70 dB
View Details