Newport MKS Diffuser Kit, Circular Light Shaping, Medium, 25.4mm, 10,15,20,25° 10DKIT-C2

Description
The 10DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 25.4 mm diameter diffusers are included: 10°, 15°, 20°, 25°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote
Description
The 10DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 25.4 mm diameter diffusers are included: 10°, 15°, 20°, 25°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffuser Kit, Circular Light Shaping, Medium, 25.4mm, 10,15,20,25° - 10DKIT-C2 - Newport MKS
Irvine, CA, United States
Diffuser Kit, Circular Light Shaping, Medium, 25.4mm, 10,15,20,25°
10DKIT-C2
Diffuser Kit, Circular Light Shaping, Medium, 25.4mm, 10,15,20,25° 10DKIT-C2
The 10DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 25.4 mm diameter diffusers are included: 10°, 15°, 20°, 25°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

The 10DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 25.4 mm diameter diffusers are included: 10°, 15°, 20°, 25°.
Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10DKIT-C2
Product Name Diffuser Kit, Circular Light Shaping, Medium, 25.4mm, 10,15,20,25°
Filter Type Diffuser Kit, Medium
Unlock Full Specs
to access all available technical data

Similar Products

Laser Beam Combiner, Dichroic, 25mm, 439-458 nm Refl, 473-647 nm Trans - DCM11 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Filter Diameter, Side Length, or Rectangular Length 22 mm (0.8661 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 0.2 OD at 546.1 nm - FR-OD20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
UV Bandpass Filter, 25.4 mm, 295±2 nm Center, 12±2 nm FWHM - 10BPF10-295 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 630 nm Cut-on - 20CGA-630 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details