Newport MKS Bandpass Filter, 50.8x50.8 mm, 690±2 nm, 11±2 nm FWHM 20BPF10-690

Description
The 20BPF10-690 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 690 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 15, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote
Description
The 20BPF10-690 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 690 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 15, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 50.8x50.8 mm, 690±2 nm, 11±2 nm FWHM - 20BPF10-690 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 50.8x50.8 mm, 690±2 nm, 11±2 nm FWHM
20BPF10-690
Bandpass Filter, 50.8x50.8 mm, 690±2 nm, 11±2 nm FWHM 20BPF10-690
The 20BPF10-690 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 690 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 15, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

The 20BPF10-690 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 690 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 15, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20BPF10-690
Product Name Bandpass Filter, 50.8x50.8 mm, 690±2 nm, 11±2 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 650±2 nm, 10±2 nm FWHM - 20BPF10-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Longpass Filter, Colored Glass, 12.7 mm, 780 nm Cut-on, RG780 Glass - FR-RG780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 750 nm Cut-off, 475-735 nm Transmission - 10SWF-750-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
UV Bandpass Filter, 25.4 mm, 250±3 nm Center, 11±3 nm FWHM - 10BPF10-250 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details