Newport MKS Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 250-600 nm 10DC50AL.2

Description
The 10DC50AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 250-600 nm.
Request a Quote
Description
The 10DC50AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 250-600 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 250-600 nm - 10DC50AL.2 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 250-600 nm
10DC50AL.2
Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 250-600 nm 10DC50AL.2
The 10DC50AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 250-600 nm.

The 10DC50AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 250-600 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10DC50AL.2
Product Name Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 250-600 nm
Focal Length 25 mm (0.9843 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, 101.6 mm, 700-950 nm - 40D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Silver Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D20ER.2-PF - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, High Reflector, 12.7 mm, 0-50°, 350-1100 nm, 20-10 - 05Q20BB.HR2 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Hollow Metal Retroreflector, Replicated, 19.1 mm OD, 5 arc sec RBA - 50326-0805 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 19.1 mm (0.7520 inch)
Mirror Shape Hollow Retroreflector
View Details