Newport MKS UV Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 250-600 nm 05D20AL.2

Description
The 05D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an The 05D20AL.2 has an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 05D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an The 05D20AL.2 has an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 250-600 nm - 05D20AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 250-600 nm
05D20AL.2
UV Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 250-600 nm 05D20AL.2
The 05D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an The 05D20AL.2 has an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .

The 05D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an The 05D20AL.2 has an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20AL.2
Product Name UV Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror Pack, Borofloat, 12.7 mm, λ/10, 450-700 nm, Qty 10 - 05D20ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 450-10,000 nm - UBBR1-1S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Concave Mirror, Femtosecond Optimized, 75 mm FL, 25.4 mm, 600-1000 nm - 10BV15EAG.1 - Newport MKS
Specs
Focal Length 75 mm (2.95 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details