Newport MKS Concave Metallic Mirror, 25.4 mm, 100 mm Focal Length, 480-20,000 nm 10DC200ER.2

Description
The 10DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote
Description
The 10DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 25.4 mm, 100 mm Focal Length, 480-20,000 nm - 10DC200ER.2 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 25.4 mm, 100 mm Focal Length, 480-20,000 nm
10DC200ER.2
Concave Metallic Mirror, 25.4 mm, 100 mm Focal Length, 480-20,000 nm 10DC200ER.2
The 10DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.

The 10DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10DC200ER.2
Product Name Concave Metallic Mirror, 25.4 mm, 100 mm Focal Length, 480-20,000 nm
Focal Length 100 mm (3.94 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, 101.6 mm, 488-694 nm - 40D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 nm, Polished - 10QM20HM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Metal Retroreflector, Replicated, 19.1 mm OD, 2 arc sec RBA - 50326-0802 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 19.1 mm (0.7520 inch)
Mirror Shape Hollow Retroreflector
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 5 arc sec RBA - 50326-1005 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Hollow Retroreflector
View Details