Newport MKS Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm 07SD520ER.1

Description
The 07SD520ER.1 is an Economy Broadband Aluminum Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 07SD520ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote
Description
The 07SD520ER.1 is an Economy Broadband Aluminum Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 07SD520ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm - 07SD520ER.1 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm
07SD520ER.1
Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm 07SD520ER.1
The 07SD520ER.1 is an Economy Broadband Aluminum Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 07SD520ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

The 07SD520ER.1 is an Economy Broadband Aluminum Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 07SD520ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07SD520ER.1
Product Name Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-1100 nm - 10Q20BB.3 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished - 10QM20HM.40 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 488-694 nm - 07SD520BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
View Details
UV Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 250-600 nm - 3MD20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details