Newport MKS Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished 10QM20HM.45

Description
The 10QM20HM.45 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote
Description
The 10QM20HM.45 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished - 10QM20HM.45 - Newport MKS
Irvine, CA, United States
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished
10QM20HM.45
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished 10QM20HM.45
The 10QM20HM.45 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

The 10QM20HM.45 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished.

UV Fused Silica Substrate

Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10QM20HM.45
Product Name Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 266 nm, S2 Ground - 20QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 & 532 nm, S2 Polished - 10QM20HDM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 532 nm - 10D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 12.7 mm, λ/10, 450-700 nm - 05D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details