Newport MKS Bandpass Filter, 25.4 mm, 500±3.5 nm Center, 25±3.5 nm FWHM 10BPF25-500

Description
The 10BPF25-500 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 500 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required. Scribed and Laminated Construction Scribed and laminated soft coating construction is a commonly used construction for bandpass and edge filters. Optical filter components are coated onto separate substrate plates. These plates are then scribed to remove the film symmetrically around the required specified active film areas of the optical filters to be produced from the plate. The scribed plates are subsequently laminated together with a moisture resistant epoxy. A glass-epoxy-glass seal is formed in the scribed areas forming the best possible barrier to moisture penetration. Filters are cut through the scribed area to their finished size using diamond cutting tools. Additional moisture barriers may be applied to the cut filters if necessary to achieve extended life requirements. Bandpass Filter Transmission A bandpass filter is defined by the pass band region. The two wavelengths in the bandpass where the transmittance is equal to 50% of peak transmittance are called the half-power wavelengths. The bandwidth is the difference between the half-power wavelengths which is called the full width at half maximum (FWHM). A center wavelength is defined by calculating the average of the two half-power wavelengths. The band shape is usually defined as a multiple of the BW or FWHM, and it defines the rate of attenuation with respect to wavelength change along the slopes of the bandpass.
Request a Quote
Description
The 10BPF25-500 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 500 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required. Scribed and Laminated Construction Scribed and laminated soft coating construction is a commonly used construction for bandpass and edge filters. Optical filter components are coated onto separate substrate plates. These plates are then scribed to remove the film symmetrically around the required specified active film areas of the optical filters to be produced from the plate. The scribed plates are subsequently laminated together with a moisture resistant epoxy. A glass-epoxy-glass seal is formed in the scribed areas forming the best possible barrier to moisture penetration. Filters are cut through the scribed area to their finished size using diamond cutting tools. Additional moisture barriers may be applied to the cut filters if necessary to achieve extended life requirements. Bandpass Filter Transmission A bandpass filter is defined by the pass band region. The two wavelengths in the bandpass where the transmittance is equal to 50% of peak transmittance are called the half-power wavelengths. The bandwidth is the difference between the half-power wavelengths which is called the full width at half maximum (FWHM). A center wavelength is defined by calculating the average of the two half-power wavelengths. The band shape is usually defined as a multiple of the BW or FWHM, and it defines the rate of attenuation with respect to wavelength change along the slopes of the bandpass.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 25.4 mm, 500±3.5 nm Center, 25±3.5 nm FWHM - 10BPF25-500 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 25.4 mm, 500±3.5 nm Center, 25±3.5 nm FWHM
10BPF25-500
Bandpass Filter, 25.4 mm, 500±3.5 nm Center, 25±3.5 nm FWHM 10BPF25-500
The 10BPF25-500 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 500 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required. Scribed and Laminated Construction Scribed and laminated soft coating construction is a commonly used construction for bandpass and edge filters. Optical filter components are coated onto separate substrate plates. These plates are then scribed to remove the film symmetrically around the required specified active film areas of the optical filters to be produced from the plate. The scribed plates are subsequently laminated together with a moisture resistant epoxy. A glass-epoxy-glass seal is formed in the scribed areas forming the best possible barrier to moisture penetration. Filters are cut through the scribed area to their finished size using diamond cutting tools. Additional moisture barriers may be applied to the cut filters if necessary to achieve extended life requirements. Bandpass Filter Transmission A bandpass filter is defined by the pass band region. The two wavelengths in the bandpass where the transmittance is equal to 50% of peak transmittance are called the half-power wavelengths. The bandwidth is the difference between the half-power wavelengths which is called the full width at half maximum (FWHM). A center wavelength is defined by calculating the average of the two half-power wavelengths. The band shape is usually defined as a multiple of the BW or FWHM, and it defines the rate of attenuation with respect to wavelength change along the slopes of the bandpass.

The 10BPF25-500 Bandpass Filter is a 1 inch (25.4 mm) diameter band pass filter with a center wavelength of 500 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Scribed and Laminated Construction

Scribed and laminated soft coating construction is a commonly used construction for bandpass and edge filters. Optical filter components are coated onto separate substrate plates. These plates are then scribed to remove the film symmetrically around the required specified active film areas of the optical filters to be produced from the plate. The scribed plates are subsequently laminated together with a moisture resistant epoxy. A glass-epoxy-glass seal is formed in the scribed areas forming the best possible barrier to moisture penetration. Filters are cut through the scribed area to their finished size using diamond cutting tools. Additional moisture barriers may be applied to the cut filters if necessary to achieve extended life requirements.

Bandpass Filter Transmission


A bandpass filter is defined by the pass band region. The two wavelengths in the bandpass where the transmittance is equal to 50% of peak transmittance are called the half-power wavelengths. The bandwidth is the difference between the half-power wavelengths which is called the full width at half maximum (FWHM). A center wavelength is defined by calculating the average of the two half-power wavelengths. The band shape is usually defined as a multiple of the BW or FWHM, and it defines the rate of attenuation with respect to wavelength change along the slopes of the bandpass.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10BPF25-500
Product Name Bandpass Filter, 25.4 mm, 500±3.5 nm Center, 25±3.5 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 460±2 nm Center, 10±2 nm FWHM - 10BPF10-460 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Neutral Density Filter, 0.04 Optical Density, 1.0 in. Diameter - 5230 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 660±2 nm, 11±2 nm FWHM - 20BPF10-660 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.0 OD at 632.8 nm - FBR-ND10 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details