Newport MKS Bandpass Filter, 50.8x50.8 mm, 550±10 nm, 70±30 nm FWHM 20BPF70-550

Description
The 20BPF70-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote
Description
The 20BPF70-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 50.8x50.8 mm, 550±10 nm, 70±30 nm FWHM - 20BPF70-550 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 50.8x50.8 mm, 550±10 nm, 70±30 nm FWHM
20BPF70-550
Bandpass Filter, 50.8x50.8 mm, 550±10 nm, 70±30 nm FWHM 20BPF70-550
The 20BPF70-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

The 20BPF70-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20BPF70-550
Product Name Bandpass Filter, 50.8x50.8 mm, 550±10 nm, 70±30 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

High-Energy Pinhole, Molybdenum, 15 µm, 0.875-20 Thread - 910PH-15 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filter, 25.4 mm, 640±2 nm Center, 10±2 nm FWHM - 10BPF10-640 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
ODiate® Excitation Filter, 25.0 mm, 380 nm CWL, 59 nm FWHM - OD8-EX380-59-B - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 2 mm (0.0787 inch)
View Details
Optical Filter, Visible Absorbing, 50.8 x 50.8 mm, Hoya U-330 Glass - FSQ-U330 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Visible Absorbing Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details