Newport MKS Neutral Density Filter, 0.2 Optical Density, 1.0 in. Diameter 5232

Description
The 5232 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.2 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.
Request a Quote
Description
The 5232 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.2 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filter, 0.2 Optical Density, 1.0 in. Diameter - 5232 - Newport MKS
Irvine, CA, United States
Neutral Density Filter, 0.2 Optical Density, 1.0 in. Diameter
5232
Neutral Density Filter, 0.2 Optical Density, 1.0 in. Diameter 5232
The 5232 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.2 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.

The 5232 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.2 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 5232
Product Name Neutral Density Filter, 0.2 Optical Density, 1.0 in. Diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Absorptive, 12.7 mm, 2.0 OD at 546.1 nm - FR-OD200 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Bandpass Filter, 25.4 mm, 660±2 nm Center, 11±2 nm FWHM - 10BPF10-660 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 3.0 OD at 546.1 nm - FSQ-OD300 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.9 OD at 632.8 nm - FRQ-ND09 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details