Newport MKS Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line 10B20NP.27

Description
The 10B20NP.27 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 780 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote
Description
The 10B20NP.27 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 780 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line - 10B20NP.27 - Newport MKS
Irvine, CA, United States
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line
10B20NP.27
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line 10B20NP.27
The 10B20NP.27 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 780 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

The 10B20NP.27 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 780 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10B20NP.27
Product Name Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type R <0.5%
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/20, 660-1000 nm - 20Q40NC.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Broadband Dielectric Beamsplitter, UVFS, 76.2 mm, λ/10, 700-950 nm - 30Q20BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm - PDOT-1 - Newport MKS
Specs
Beamsplitter Incidence Normal Incidence; 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
UV Beamsplitter, 40.0 mm Diameter, 4.00 mm Thickness, 30R/70T ratio - UVBS17-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 40 mm (1.57 inch)
View Details