Newport MKS Optical Beam Sampler, Broadband, N-BK7, 25.4 mm, λ/10, 1010-1550 nm 10B20NC.3

Description
The 10B20NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 1010 to 1550 anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote
Description
The 10B20NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 1010 to 1550 anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Beam Sampler, Broadband, N-BK7, 25.4 mm, λ/10, 1010-1550 nm - 10B20NC.3 - Newport MKS
Irvine, CA, United States
Optical Beam Sampler, Broadband, N-BK7, 25.4 mm, λ/10, 1010-1550 nm
10B20NC.3
Optical Beam Sampler, Broadband, N-BK7, 25.4 mm, λ/10, 1010-1550 nm 10B20NC.3
The 10B20NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 1010 to 1550 anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

The 10B20NC.3 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 1010 to 1550 anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10B20NC.3
Product Name Optical Beam Sampler, Broadband, N-BK7, 25.4 mm, λ/10, 1010-1550 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Beamsplitter, 12.50 x 12.50 mm, 2.00 mm Thickness, 30R/70T ratio - UVBS12-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Thickness 2 mm (0.0787 inch)
Wavelength Range 250 to 450 nm (2500 to 4500 Å)
View Details
Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 - 5802 - Newport MKS
Specs
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
View Details
UV Beamsplitter, 40.0 mm Diameter, 4.00 mm Thickness, 30R/70T ratio - UVBS17-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 40 mm (1.57 inch)
View Details
Broadband Dielectric Beamsplitter, 25.4 mm, N-BK7, 700-950 nm - 10B20BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details