Newport MKS Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.3 mm Hose Wall 100315901

Description
The 100315901 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 256 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote
Description
The 100315901 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 256 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315901 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.3 mm Hose Wall
100315901
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.3 mm Hose Wall 100315901
The 100315901 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 256 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

The 100315901 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 256 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315901
Product Name Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.3 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Blank CF Flange, 1.33 in., Rotatable, Thru Bolt Holes - 100881014 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 1.5 in. Tube OD Bore, 304 S.S. - 100319705 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Full Nipple Fitting, NW25 Size ISO-KF Vacuum Flange, 100 mm Length - 100315103 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Wing Nut Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum - 100312903 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details