Newport MKS Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25 100889126

Description
The 100889126 Double-Sided Flange Bolt and Nut Set is designed for joining 2 3/4 inch thru-hole or tapped CF vacuum flanges. This bolt set includes (25) 1/4-28 double-sided flange bolts that are 2.0 inch in length, (25) 1/4-28 nuts, and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889126 Double-Sided Flange Bolt and Nut Set is designed for joining 2 3/4 inch thru-hole or tapped CF vacuum flanges. This bolt set includes (25) 1/4-28 double-sided flange bolts that are 2.0 inch in length, (25) 1/4-28 nuts, and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25 - 100889126 - Newport MKS
Irvine, CA, United States
Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25
100889126
Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25 100889126
The 100889126 Double-Sided Flange Bolt and Nut Set is designed for joining 2 3/4 inch thru-hole or tapped CF vacuum flanges. This bolt set includes (25) 1/4-28 double-sided flange bolts that are 2.0 inch in length, (25) 1/4-28 nuts, and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889126 Double-Sided Flange Bolt and Nut Set is designed for joining 2 3/4 inch thru-hole or tapped CF vacuum flanges. This bolt set includes (25) 1/4-28 double-sided flange bolts that are 2.0 inch in length, (25) 1/4-28 nuts, and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889126
Product Name Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25
Flange OD 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel - 100762408 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
45 Degree Elbow Fitting, NW16 Size ISO-KF Flange, Standard Modulus - 100318701 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 - 100889071 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details