Newport MKS Reducing Tee Fitting, NW40 ISO-KF Thru Ports, NW25 ISO-KF Branch 100319816

Description
The 100319816 Reducing Tee Fitting has size NW40 ISO-KF flange thru ports and a reduced size NW25 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319816 Reducing Tee Fitting has size NW40 ISO-KF flange thru ports and a reduced size NW25 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reducing Tee Fitting, NW40 ISO-KF Thru Ports, NW25 ISO-KF Branch - 100319816 - Newport MKS
Irvine, CA, United States
Reducing Tee Fitting, NW40 ISO-KF Thru Ports, NW25 ISO-KF Branch
100319816
Reducing Tee Fitting, NW40 ISO-KF Thru Ports, NW25 ISO-KF Branch 100319816
The 100319816 Reducing Tee Fitting has size NW40 ISO-KF flange thru ports and a reduced size NW25 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319816 Reducing Tee Fitting has size NW40 ISO-KF flange thru ports and a reduced size NW25 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319816
Product Name Reducing Tee Fitting, NW40 ISO-KF Thru Ports, NW25 ISO-KF Branch
Component Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Blank CF Flange, 1.33 in., Rotatable, Thru Bolt Holes - 100881014 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-BF Blank Bolted Flange, NW63 Size, 304 Stainless Steel - 100760306 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 63
View Details
Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8 - 100761316 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 160
View Details
Adaptive Centering Ring, ISO-KF, NW16 to NW10, Buna-N O-ring, Aluminum - 100315801 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16
View Details