Newport MKS Plate Nut and Bolt Set, 1/4-28, 2.75 inch CF Flange, Quantity 12 100889079

Description
The 100889079 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. The set also includes (24) 1.25 inch 1/4-28 bolts and (24) 1/4-28 washers for enough hardware to join four sets of 2 3/4 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889079 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. The set also includes (24) 1.25 inch 1/4-28 bolts and (24) 1/4-28 washers for enough hardware to join four sets of 2 3/4 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plate Nut and Bolt Set, 1/4-28, 2.75 inch CF Flange, Quantity 12 - 100889079 - Newport MKS
Irvine, CA, United States
Plate Nut and Bolt Set, 1/4-28, 2.75 inch CF Flange, Quantity 12
100889079
Plate Nut and Bolt Set, 1/4-28, 2.75 inch CF Flange, Quantity 12 100889079
The 100889079 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. The set also includes (24) 1.25 inch 1/4-28 bolts and (24) 1/4-28 washers for enough hardware to join four sets of 2 3/4 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889079 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. The set also includes (24) 1.25 inch 1/4-28 bolts and (24) 1/4-28 washers for enough hardware to join four sets of 2 3/4 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889079
Product Name Plate Nut and Bolt Set, 1/4-28, 2.75 inch CF Flange, Quantity 12
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Assembly, NW16 ISO-KF, Buna-N O-ring, Stainless Steel - 100312801 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317426 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Bored Blank Flange, NW16 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319711 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S. - 100318605 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details