Newport MKS Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange 100889020

Description
The 100889020 Viton Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 1 1/3 inch CF flanges. This Viton CF gasket features a unique notching in the design for less outgassing than most elastomer seals. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889020 Viton Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 1 1/3 inch CF flanges. This Viton CF gasket features a unique notching in the design for less outgassing than most elastomer seals. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange - 100889020 - Newport MKS
Irvine, CA, United States
Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange
100889020
Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange 100889020
The 100889020 Viton Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 1 1/3 inch CF flanges. This Viton CF gasket features a unique notching in the design for less outgassing than most elastomer seals. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889020 Viton Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 1 1/3 inch CF flanges. This Viton CF gasket features a unique notching in the design for less outgassing than most elastomer seals. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889020
Product Name Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 Flange to 0.125 in. Female NPT, Aluminum - 100312001 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Weld Stub Flange, NW10, 0.5 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310300 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes - 100883066 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S. - 100317301 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details