Newport MKS Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, Aluminum 100311105

Description
The 100311105 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100311105 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, Aluminum - 100311105 - Newport MKS
Irvine, CA, United States
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, Aluminum
100311105
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, Aluminum 100311105
The 100311105 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100311105 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100311105
Product Name Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, Aluminum
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Female NPT, Aluminum - 100312003 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319715 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.3 mm Hose Wall - 100316005 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
Tee Fitting, NW100 ISO-MF Flange, Standard Modulus, 304 Stainless Steel - 100761410 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details