Newport MKS Plate Nut Set, 1/4-28, 2.75 inch CF Flange, Quantity 24 100889072

Description
The 100889072 Plate Nut Set includes 24 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889072 Plate Nut Set includes 24 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plate Nut Set, 1/4-28, 2.75 inch CF Flange, Quantity 24 - 100889072 - Newport MKS
Irvine, CA, United States
Plate Nut Set, 1/4-28, 2.75 inch CF Flange, Quantity 24
100889072
Plate Nut Set, 1/4-28, 2.75 inch CF Flange, Quantity 24 100889072
The 100889072 Plate Nut Set includes 24 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889072 Plate Nut Set includes 24 plate nuts for joining thru-hole 2 3/4 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889072
Product Name Plate Nut Set, 1/4-28, 2.75 inch CF Flange, Quantity 24
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-MF, NW80, Buna-N O-ring, Aluminum - 100760708 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel - 100762408 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Length - 100315106 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Tee Fitting, Buttweld, 4.0 inch O.D., 304 Stainless Steel - 10023T400 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details