Newport MKS Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall 100317413

Description
The 100317413 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317413 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317413 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall
100317413
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall 100317413
The 100317413 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317413 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317413
Product Name Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW16 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
4-Way Cross Fitting, NW50 Size ISO-KF Flanges, 304 Stainless Steel - 100314806 - Newport MKS
Specs
Component Type 4-WayCross; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Weld Stub Flange, NW10, 0.5 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310300 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
ISO-KF Flange Adapter, NW50 Flange to 1.0 in. Male NPT, 304 S.S. - 100316836 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details