Newport MKS Conical Flange Reducer, ISO-KF Size NW50 to NW16, 304 Stainless Steel 100313713

Description
The 100313713 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313713 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Flange Reducer, ISO-KF Size NW50 to NW16, 304 Stainless Steel - 100313713 - Newport MKS
Irvine, CA, United States
Conical Flange Reducer, ISO-KF Size NW50 to NW16, 304 Stainless Steel
100313713
Conical Flange Reducer, ISO-KF Size NW50 to NW16, 304 Stainless Steel 100313713
The 100313713 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313713 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313713
Product Name Conical Flange Reducer, ISO-KF Size NW50 to NW16, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317413 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 1 in. O.D., 304 Stainless Steel - 1002345WT100 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Blank Vacuum Flange, NW50 Size, Aluminum - 100311606 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Centering Ring Seal Assembly, ISO-MF, NW100, Buna-N O-ring, Aluminum - 100760710 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details