Newport MKS Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, 304 S.S. 100312700

Description
The 100312700 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312700 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, 304 S.S. - 100312700 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, 304 S.S.
100312700
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, 304 S.S. 100312700
The 100312700 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312700 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312700
Product Name Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter Tee, NW16 Flange to 0.125 in. Female NPT, Aluminum - 100319301 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Conical Reducer, ISO-MF Flange Size NW160 to NW100, 304 Stainless Steel - 100764910 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100; NW 160
View Details
Wing Nut Flange Clamp, NW50 Size ISO-KF Vacuum Flange, Aluminum - 100312906 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details