Newport MKS CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, 1/4-28 Tapped Holes 100883027

Description
The 100883027 Bored CF Flange features a bore for 1 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100883027 Bored CF Flange features a bore for 1 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, 1/4-28 Tapped Holes - 100883027 - Newport MKS
Irvine, CA, United States
CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, 1/4-28 Tapped Holes
100883027
CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, 1/4-28 Tapped Holes 100883027
The 100883027 Bored CF Flange features a bore for 1 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100883027 Bored CF Flange features a bore for 1 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100883027
Product Name CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, 1/4-28 Tapped Holes
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315711 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, NW50 Size ISO-KF Flange, Standard Modulus - 100318706 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
90 Degree Elbow Fitting, 2.75 inch CF Flange, Smooth Radius - 100883030 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Assembly, NW16 ISO-KF, Buna-N O-ring, Stainless Steel - 100312801 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details