Newport MKS Rotatable Bolt Ring, ISO-MF Size NW160 Vacuum Flange, Aluminum 100762816

Description
The 100762816 Rotatable Bolt Ring is designed to join NW160 size ISO-MF vacuum flanges to NW160 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100762816 Rotatable Bolt Ring is designed to join NW160 size ISO-MF vacuum flanges to NW160 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotatable Bolt Ring, ISO-MF Size NW160 Vacuum Flange, Aluminum - 100762816 - Newport MKS
Irvine, CA, United States
Rotatable Bolt Ring, ISO-MF Size NW160 Vacuum Flange, Aluminum
100762816
Rotatable Bolt Ring, ISO-MF Size NW160 Vacuum Flange, Aluminum 100762816
The 100762816 Rotatable Bolt Ring is designed to join NW160 size ISO-MF vacuum flanges to NW160 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100762816 Rotatable Bolt Ring is designed to join NW160 size ISO-MF vacuum flanges to NW160 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762816
Product Name Rotatable Bolt Ring, ISO-MF Size NW160 Vacuum Flange, Aluminum
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel - 100319802 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 80
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.75 in. Diameter PVC Vacuum Hose - 100316401 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 0.5 in. Length, Aluminum - 100310103 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 320 mm Length - 100315116 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details