Newport MKS Buna-N O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size 100761920

Description
The 100761920 Buna-N O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100761920 Buna-N O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buna-N O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size - 100761920 - Newport MKS
Irvine, CA, United States
Buna-N O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size
100761920
Buna-N O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size 100761920
The 100761920 Buna-N O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.

The 100761920 Buna-N O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761920
Product Name Buna-N O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel - 1002390250 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883065 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW40 ISO-KF Branch - 100319814 - Newport MKS
Specs
Component Type Tee
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 ; NW 50
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 611 mm Length, 0.15 mm Hose Wall - 100319810 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details