Newport MKS Metal Wall Vacuum Hose, NW40 ISO-KF, 611 mm Length, 0.15 mm Hose Wall 100319810

Description
The 100319810 Thin Metal Wall Vacuum Hose is 24.05 inch (611 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100319810 Thin Metal Wall Vacuum Hose is 24.05 inch (611 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW40 ISO-KF, 611 mm Length, 0.15 mm Hose Wall - 100319810 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW40 ISO-KF, 611 mm Length, 0.15 mm Hose Wall
100319810
Metal Wall Vacuum Hose, NW40 ISO-KF, 611 mm Length, 0.15 mm Hose Wall 100319810
The 100319810 Thin Metal Wall Vacuum Hose is 24.05 inch (611 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100319810 Thin Metal Wall Vacuum Hose is 24.05 inch (611 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319810
Product Name Metal Wall Vacuum Hose, NW40 ISO-KF, 611 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Conical Flange Reducer, ISO-KF Size NW50 to NW25, 304 Stainless Steel - 100313715 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25; NW 50
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883065 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, Aluminum - 100310105 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 612 mm Length, 0.15 mm Hose Wall - 100319808 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details