Newport MKS Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW40 ISO-KF Branch 100319814

Description
The 100319814 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW40 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319814 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW40 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW40 ISO-KF Branch - 100319814 - Newport MKS
Irvine, CA, United States
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW40 ISO-KF Branch
100319814
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW40 ISO-KF Branch 100319814
The 100319814 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW40 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319814 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW40 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319814
Product Name Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW40 ISO-KF Branch
Component Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length - 100315115 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Tee Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 10023T300 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S. - 100317306 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details
ISO-KF Blank Vacuum Flange, NW40 Size, Aluminum - 100311605 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details