Newport MKS Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8 100761316

Description
The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to join NW160 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to join NW160 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8 - 100761316 - Newport MKS
Irvine, CA, United States
Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8
100761316
Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8 100761316
The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to join NW160 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to join NW160 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761316
Product Name Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Blank Vacuum Flange, NW25 Size, Aluminum - 100311603 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW25 Flange to 1.0 in. Diameter PVC Vacuum Hose - 100316403 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Modulus - 100314416 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317421 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details