Newport MKS Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S. 100318605

Description
The 100318605 Centering Ring Assembly With Screen is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100318605 Centering Ring Assembly With Screen is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S. - 100318605 - Newport MKS
Irvine, CA, United States
Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S.
100318605
Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S. 100318605
The 100318605 Centering Ring Assembly With Screen is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100318605 Centering Ring Assembly With Screen is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318605
Product Name Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S.
Component Type Centering Ring; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319743 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW10 Flange to 0.125 in. Female NPT, 304 S.S. - 100312100 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel - 100313303 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details