Newport MKS Single Claw Flange Clamp, ISO-MF Sizes NW160 to NW250, M10 Thread 100761016

Description
The 100761016 Single-claw Flange Clamp is used to join a size NW160, NW200, or NW250 ISO-MF vacuum flange to an M10 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761016 Single-claw Flange Clamp is used to join a size NW160, NW200, or NW250 ISO-MF vacuum flange to an M10 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Claw Flange Clamp, ISO-MF Sizes NW160 to NW250, M10 Thread - 100761016 - Newport MKS
Irvine, CA, United States
Single Claw Flange Clamp, ISO-MF Sizes NW160 to NW250, M10 Thread
100761016
Single Claw Flange Clamp, ISO-MF Sizes NW160 to NW250, M10 Thread 100761016
The 100761016 Single-claw Flange Clamp is used to join a size NW160, NW200, or NW250 ISO-MF vacuum flange to an M10 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100761016 Single-claw Flange Clamp is used to join a size NW160, NW200, or NW250 ISO-MF vacuum flange to an M10 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761016
Product Name Single Claw Flange Clamp, ISO-MF Sizes NW160 to NW250, M10 Thread
Component Type Clamp; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-MF Weld Stub Flange, NW100, 4 in. Bore, 0.065 in. Wall, 3.94 in. Length - 100760410 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
Bellows Hose, NW25 Size ISO-KF Flange, 78-100 mm, Stainless Steel - 100314913G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Bulkhead Flange Clamp, NW16 Size ISO-KF Flange, 6 Bolts, Aluminum - 100318901 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-MF Flange Adapter, NW80 ISO-MF to NW50 ISO-KF, Conical Profile - 100765008 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 50; NW 80
View Details