Newport MKS Single Claw Flange Clamp, ISO-MF, Sizes NW63 to NW100, M8 Thread 100761006

Description
The 100761006 Single-claw Flange Clamp is used to join a size NW63, NW80, or NW100 ISO-MF vacuum flange to an M8 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761006 Single-claw Flange Clamp is used to join a size NW63, NW80, or NW100 ISO-MF vacuum flange to an M8 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Claw Flange Clamp, ISO-MF, Sizes NW63 to NW100, M8 Thread - 100761006 - Newport MKS
Irvine, CA, United States
Single Claw Flange Clamp, ISO-MF, Sizes NW63 to NW100, M8 Thread
100761006
Single Claw Flange Clamp, ISO-MF, Sizes NW63 to NW100, M8 Thread 100761006
The 100761006 Single-claw Flange Clamp is used to join a size NW63, NW80, or NW100 ISO-MF vacuum flange to an M8 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100761006 Single-claw Flange Clamp is used to join a size NW63, NW80, or NW100 ISO-MF vacuum flange to an M8 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761006
Product Name Single Claw Flange Clamp, ISO-MF, Sizes NW63 to NW100, M8 Thread
Component Type Clamp; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bolt and Nut Set, NW63 ISO-BF Flange, M8 Thread x 40 mm, Set of 4 - 100761206 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 63
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum - 100312201 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter, NW25 Size Flange to 0.25 inch Male VCR Fitting - 100319113 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
90 Degree Elbow Fitting, Buttweld, 1 in. O.D. with Tangents, 304 SS - 1002390WT100 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details