Newport MKS Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S. 100760510

Description
The 100760510 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100760510 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S. - 100760510 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S.
100760510
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S. 100760510
The 100760510 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100760510 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760510
Product Name Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 3 to 1 inch O.D., 304 Stainless Steel - 10023300RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317443 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310311 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883016 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details