Newport MKS ISO-MF Weld Stub Flange, NW80, 3.0 in. Tube OD, 3.94 in. Length, 304 S.S. 100760408

Description
The 100760408 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 3 inch OD vacuum tubing. This weld stub features a size NW80 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100760408 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 3 inch OD vacuum tubing. This weld stub features a size NW80 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-MF Weld Stub Flange, NW80, 3.0 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760408 - Newport MKS
Irvine, CA, United States
ISO-MF Weld Stub Flange, NW80, 3.0 in. Tube OD, 3.94 in. Length, 304 S.S.
100760408
ISO-MF Weld Stub Flange, NW80, 3.0 in. Tube OD, 3.94 in. Length, 304 S.S. 100760408
The 100760408 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 3 inch OD vacuum tubing. This weld stub features a size NW80 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100760408 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 3 inch OD vacuum tubing. This weld stub features a size NW80 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760408
Product Name ISO-MF Weld Stub Flange, NW80, 3.0 in. Tube OD, 3.94 in. Length, 304 S.S.
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S. - 100317301 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 0.75 in. Length, Aluminum - 100310106 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Tee Fitting, NW25 ISO-KF Vacuum Flange, 50 mm Modulus, 304 Stainless Steel - 100314603 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Rotatable Bolt Ring, ISO-MF Size NW80 Vacuum Flange, Aluminum - 100762808 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details