Newport MKS ISO-MF Weld Stub Flange, NW63, 2.5 in. Tube OD, 3.94 in. Length, 304 S.S. 100760406

Description
The 100760406 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 2 1/2 inch OD vacuum tubing. This weld stub features a size NW63 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100760406 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 2 1/2 inch OD vacuum tubing. This weld stub features a size NW63 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-MF Weld Stub Flange, NW63, 2.5 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760406 - Newport MKS
Irvine, CA, United States
ISO-MF Weld Stub Flange, NW63, 2.5 in. Tube OD, 3.94 in. Length, 304 S.S.
100760406
ISO-MF Weld Stub Flange, NW63, 2.5 in. Tube OD, 3.94 in. Length, 304 S.S. 100760406
The 100760406 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 2 1/2 inch OD vacuum tubing. This weld stub features a size NW63 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100760406 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 2 1/2 inch OD vacuum tubing. This weld stub features a size NW63 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760406
Product Name ISO-MF Weld Stub Flange, NW63, 2.5 in. Tube OD, 3.94 in. Length, 304 S.S.
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, Aluminum - 100319503 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Wing Nut Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum - 100312903 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Buna-N O-Ring, NW16 Size ISO-KF Vacuum Flange, 2-314 O-Ring Size - 100313901 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Male VCR Fitting - 100319125 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details