Newport MKS Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall 100319805

Description
The 100319805 Thin Metal Wall Vacuum Hose is 12.02 inch (305 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 7.82 in. (199 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100319805 Thin Metal Wall Vacuum Hose is 12.02 inch (305 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 7.82 in. (199 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall - 100319805 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall
100319805
Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall 100319805
The 100319805 Thin Metal Wall Vacuum Hose is 12.02 inch (305 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 7.82 in. (199 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100319805 Thin Metal Wall Vacuum Hose is 12.02 inch (305 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 7.82 in. (199 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319805
Product Name Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, 2.75 inch CF Flange, Smooth Radius - 100883030 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS - 1002390WT250 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Male NPT, 304 S.S. - 100316813 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
45 Degree Elbow Fitting, NW16 Size ISO-KF Flange, Standard Modulus - 100318701 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details