Newport MKS ISO-KF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel 100319802

Description
The 100319802 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW80 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319802 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW80 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel - 100319802 - Newport MKS
Irvine, CA, United States
ISO-KF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel
100319802
ISO-KF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel 100319802
The 100319802 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW80 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319802 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW80 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319802
Product Name ISO-KF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, NW16 Size ISO-KF Vacuum Flange, 40 mm Modulus - 100314401 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Blank Vacuum Flange, NW16 Size, Aluminum - 100311601 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring - 100936524 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details