Newport MKS ISO-KF Flange Adapter Tee, NW25 Flange to 0.125 in. Female NPT, S.S. 100319403

Description
The 100319403 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319403 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter Tee, NW25 Flange to 0.125 in. Female NPT, S.S. - 100319403 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter Tee, NW25 Flange to 0.125 in. Female NPT, S.S.
100319403
ISO-KF Flange Adapter Tee, NW25 Flange to 0.125 in. Female NPT, S.S. 100319403
The 100319403 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319403 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319403
Product Name ISO-KF Flange Adapter Tee, NW25 Flange to 0.125 in. Female NPT, S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW50 ISO-KF Flange, 2 in. Tube OD Bore, 304 S.S. - 100319706 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW50 to 1.5 inch O.D. Pipe Compression Fitting - 100316906 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319743 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-MF Flange Adapter, NW80 ISO-MF to NW40 ISO-KF, Conical Profile - 100765016 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 40 ; NW 80
View Details