Newport MKS Bored Blank Flange, NW40 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. 100319745

Description
The 100319745 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319745 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bored Blank Flange, NW40 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319745 - Newport MKS
Irvine, CA, United States
Bored Blank Flange, NW40 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S.
100319745
Bored Blank Flange, NW40 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. 100319745
The 100319745 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319745 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319745
Product Name Bored Blank Flange, NW40 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S.
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Blank CF Flange, 1.33 in., Nonrotatable, Thru Bolt Holes - 100881000 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Male NPT, 304 S.S. - 100316811 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Flange Gasket, Copper, Etched, 1.33 in. CF Flange, Quantity 10 - 100889103 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Copper; Copper
View Details
Bellows Hose, NW50 Size ISO-KF Flange, 79-100 mm, Stainless Steel - 100314916G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details