Newport MKS Toggle Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum 100318803

Description
The 100318803 Flange Toggle Clamp is used to join NW25 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty spring supports the full range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing or gauge calibration. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100318803 Flange Toggle Clamp is used to join NW25 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty spring supports the full range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing or gauge calibration. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum - 100318803 - Newport MKS
Irvine, CA, United States
Toggle Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum
100318803
Toggle Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum 100318803
The 100318803 Flange Toggle Clamp is used to join NW25 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty spring supports the full range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing or gauge calibration. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100318803 Flange Toggle Clamp is used to join NW25 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty spring supports the full range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing or gauge calibration. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318803
Product Name Toggle Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum
Component Type Clamp; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Overpressure Ring, NW25 ISO-KF Flange, 100 psig, 304 Stainless Steel - 100316303 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Reducing Tee Fitting, Buttweld, 1 to 0.5 in. O.D., 304 Stainless Steel - 10023100RT050 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Bulkhead Flange Clamp, NW50 Size ISO-KF Flange, 8 Bolts, Aluminum - 100318906 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Braided Metal Hose, NW16 Size ISO-KF Flange, 10 in., Stainless Steel - 100313201 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details