Newport MKS Bored Blank Flange, NW60 ISO-KF Flange, 0.5 in. Tube OD Bore, 304 S.S. 100319736

Description
The 100319736 Bored Blank ISO-KF Flange features a size NW50 flange and a bore for 1/2 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319736 Bored Blank ISO-KF Flange features a size NW50 flange and a bore for 1/2 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bored Blank Flange, NW60 ISO-KF Flange, 0.5 in. Tube OD Bore, 304 S.S. - 100319736 - Newport MKS
Irvine, CA, United States
Bored Blank Flange, NW60 ISO-KF Flange, 0.5 in. Tube OD Bore, 304 S.S.
100319736
Bored Blank Flange, NW60 ISO-KF Flange, 0.5 in. Tube OD Bore, 304 S.S. 100319736
The 100319736 Bored Blank ISO-KF Flange features a size NW50 flange and a bore for 1/2 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319736 Bored Blank ISO-KF Flange features a size NW50 flange and a bore for 1/2 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319736
Product Name Bored Blank Flange, NW60 ISO-KF Flange, 0.5 in. Tube OD Bore, 304 S.S.
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 Size Flange to 0.25 inch Male VCR Fitting - 100319111 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel - 10023T250 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-MF Bored Vacuum Flange, NW160, 6.0 in. Bore, 304 Stainless Steel - 100760216 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, 304 S.S. - 100311305 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details