Newport MKS Braided Metal Hose, NW16 Size ISO-KF Flange, 10 in., Stainless Steel 100313201

Description
The 100313201 Braided Metal Hose has a 10 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313201 Braided Metal Hose has a 10 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Metal Hose, NW16 Size ISO-KF Flange, 10 in., Stainless Steel - 100313201 - Newport MKS
Irvine, CA, United States
Braided Metal Hose, NW16 Size ISO-KF Flange, 10 in., Stainless Steel
100313201
Braided Metal Hose, NW16 Size ISO-KF Flange, 10 in., Stainless Steel 100313201
The 100313201 Braided Metal Hose has a 10 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313201 Braided Metal Hose has a 10 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313201
Product Name Braided Metal Hose, NW16 Size ISO-KF Flange, 10 in., Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, NW63 Size ISO-MF Flange, 6.92 in. Length, 304 S.S. - 100761706 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
Tee Fitting, NW100 ISO-MF Flange, Standard Modulus, 304 Stainless Steel - 100761410 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883065 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Flange Bolt and Nut Set, Thru Hole, 1.33 inch CF, 8-32 x 0.87 in., Qty 25 - 100889147 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details