Newport MKS ISO-KF Weld Socket Flange, NW50, 2.0 in. Tube O.D., 304 Stainless Steel 100318306

Description
The 100318306 Weld Socket Flange features a NW50 size ISO-KF vacuum flange and is designed for 2 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100318306 Weld Socket Flange features a NW50 size ISO-KF vacuum flange and is designed for 2 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Weld Socket Flange, NW50, 2.0 in. Tube O.D., 304 Stainless Steel - 100318306 - Newport MKS
Irvine, CA, United States
ISO-KF Weld Socket Flange, NW50, 2.0 in. Tube O.D., 304 Stainless Steel
100318306
ISO-KF Weld Socket Flange, NW50, 2.0 in. Tube O.D., 304 Stainless Steel 100318306
The 100318306 Weld Socket Flange features a NW50 size ISO-KF vacuum flange and is designed for 2 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100318306 Weld Socket Flange features a NW50 size ISO-KF vacuum flange and is designed for 2 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318306
Product Name ISO-KF Weld Socket Flange, NW50, 2.0 in. Tube O.D., 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, S.S. - 100319405 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Centering Ring With Screen, NW25 Size ISO-KF Flange, Viton O-ring, S.S. - 100318603 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
90 Degree Elbow Fitting, NW16 Size ISO-KF Vacuum Flange, 40 mm Modulus - 100314401 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317421 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details