Newport MKS Centering Ring Assembly, NW50 ISO-KF, Buna-N O-ring, Stainless Steel 100312806

Description
The 100312806 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312806 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Assembly, NW50 ISO-KF, Buna-N O-ring, Stainless Steel - 100312806 - Newport MKS
Irvine, CA, United States
Centering Ring Assembly, NW50 ISO-KF, Buna-N O-ring, Stainless Steel
100312806
Centering Ring Assembly, NW50 ISO-KF, Buna-N O-ring, Stainless Steel 100312806
The 100312806 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312806 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312806
Product Name Centering Ring Assembly, NW50 ISO-KF, Buna-N O-ring, Stainless Steel
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, NW16 Size ISO-KF Vacuum Flange, 80 mm Length - 100315101 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
90 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 1002390300 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Overpressure Ring, NW50 ISO-KF Flange, 80 psig, 304 Stainless Steel - 100316306 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Braided Metal Hose, NW16 Size ISO-KF Flange, 40 in., Stainless Steel - 100313401 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details